Win Source Part Number: 1273779-SRP7030-R22F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 2.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030-R22FMDKR,SRP
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 34A
FIXED IND 220NH 23A 0.0024OHM SM Product overview: SRP7030-R22FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 0.0024OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 23A, 0.0024OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R22FM can be used for catalog matching and distributor lookup.
220nH Shielded Molded Inductor 23A 2.4mOhm Max Nonstandard
INDUCTOR, POWER, HIGH CURRENT, 0.22UH; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273779-SRP7030-R22FM | 71-SRP7030-R22FM | SRP7030-R22FMTR-ND | 37AJ1229 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 23A 0.0024OHM Inductor and Choke | Fixed Inductors | Inductor, Power, High Current, 0.22Uh; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | |||
| Core Material | Iron | Iron | ||
| Application | RF Choke |