FIXED IND 200NH 24A 0.003OHM SMD Product overview: SRP7030-R20M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 0.003OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 0.003OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R20M can be used for catalog matching and distributor lookup.
200nH Shielded Wirewound Inductor 24A 3mOhm Max Nonstandard
200nH Shielded Wirewound Inductor 24A 3mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 803697-SRP7030-R20M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 200nH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 36A
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.126" (3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24A
Inductance Frequency - Test: 100kHz
Part Number Series: SRP7030
Surface Mount Power Inductor, SRP7030 Series, 200 nH, 20%, Shielded, 2400 ohm, 23 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7030-R20M | SRP7030-R20MCT-ND | 803697-SRP7030-R20M | 06X7535 |
| Product Name | SMD 24A 0.003OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRP7030-R20M | Surface Mount Power Inductor, Srp7030 Series, 200 Nh, 20%, Shielded, 2400 Ohm, 23 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Iron | Iron | Iron | |
| Inductance Range | 0.2000 microH | 0.2000 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |