150nH Shielded Wirewound Inductor 26A 2.5mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 26A 2.5mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 26A 2.5mOhm Max Nonstandard
Win Source Part Number: 1273794-SRP7030-R15M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030R15M,SRP7030-
Base Product Number: SRP7030
Current - Saturation (Isat): 38A
FIXED IND 150NH 26A 0.0025OHM SM Product overview: SRP7030-R15M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26A, 0.0025OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26A, 0.0025OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R15M can be used for catalog matching and distributor lookup.
INDUCTOR, 0.15UH, 38A, SMD; Inductance:150nH; RMS Current (Irms):28A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 150NH, 37A, SMD; Inductance:150nH; RMS Current (Irms):28A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7030-R15MDKR-ND | 1273794-SRP7030-R15M | 71-SRP7030-R15M | 23T1323 | 04P1977 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 26A 0.0025OHM Inductor and Choke | Inductor, 0.15Uh, 38A, Smd; Inductance Bourns | Inductor, Shielded, 150Nh, 37A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | Iron | Iron | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |