Bourns, Inc. Fixed Inductors SRP7030-R15FM

Description
150nH Shielded Molded Inductor 28A 1.99mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 28A 1.99mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7030-R15FMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R15FMTR-ND
Fixed Inductors SRP7030-R15FMTR-ND
150nH Shielded Molded Inductor 28A 1.99mOhm Max Nonstandard

150nH Shielded Molded Inductor 28A 1.99mOhm Max Nonstandard

Buy Now Datasheet
28A 0.00199OHM Inductor and Choke - 71-SRP7030-R15FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28A 0.00199OHM Inductor and Choke
71-SRP7030-R15FM
28A 0.00199OHM Inductor and Choke 71-SRP7030-R15FM
FIXED IND 150NH 28A 0.00199OHM Product overview: SRP7030-R15FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 0.00199OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 28A, 0.00199OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R15FM can be used for catalog matching and distributor lookup.

FIXED IND 150NH 28A 0.00199OHM Product overview: SRP7030-R15FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 0.00199OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 28A, 0.00199OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R15FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-R15FM
742013-SRP7030-R15FM
Fixed Inductors - SRP7030-R15FM 742013-SRP7030-R15FM
Manufacturer: Bourns Inc. Win Source Part Number: 742013-SRP7030-R15FM Manufacturer Homepage: www.bourns.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 742013-SRP7030-R15FM
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7030-R15FMTR-ND 71-SRP7030-R15FM 742013-SRP7030-R15FM
Product Name Fixed Inductors 28A 0.00199OHM Inductor and Choke Fixed Inductors - SRP7030-R15FM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details