The SRP7030-R10M is a shielded power inductor designed for surface mount applications. It features an inductance of 100 nH with a tolerance of ±20%. The component has a maximum DC resistance of 1.7 mΩ and can handle a rated current of up to 32.5 A, with a saturation current of 42 A. The operating temperature range is from -55°C to +150°C, making it suitable for a variety of environments. The inductor is packaged in tape and reel format, with a standard package containing 1,000 units. It is compliant with RoHS and has a moisture sensitivity level of 1. The dimensions of the inductor are 7.80 mm in length and 7.00 mm in width, with a maximum height of 3.20 mm.
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
FIXED IND 100NH 32.5A 0.0017OHM Product overview: SRP7030-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 0.0017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 0.0017OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R10M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273792-SRP7030-R10M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 1.7mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030-R10MTR,SRP70
Base Product Number: SRP7030
Current - Saturation (Isat): 42A
INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7030-R10MTR-ND | 71-SRP7030-R10M | 1273792-SRP7030-R10M | 04P1976 |
| Product Name | Fixed Inductors | 32.5A 0.0017OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 100Nh, 60A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | Iron | Iron | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |