Bourns, Inc. Fixed Inductors SRP7030-8R2M

Description
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7030-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-8R2MCT-ND
Fixed Inductors SRP7030-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-8R2MTR-ND
Fixed Inductors SRP7030-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Bourns - 04P1992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Bourns
04P1992
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Bourns 04P1992
INDUCTOR, SHIELDED, 8.2UH, 5A, SMD; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP7030 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 5A, SMD; Inductance:8.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP7030 Series; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7030-8R2MCT-ND 04P1992
Product Name Fixed Inductors Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details