Manufacturer: Bourns Inc.
Win Source Part Number: 756838-SRP7030-8R2FM
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 8.2μH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54mOhm Max
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: SRP7030
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
Current Rating (Amps): 4.5A
Inductance Frequency - Test: 100kHz
FIXED IND 8.2UH 4.5A 0.054OHM SM Product overview: SRP7030-8R2FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 0.054OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 0.054OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-8R2FM can be used for catalog matching and distributor lookup.
8.2µH Shielded Molded Inductor 4.5A 54mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 756838-SRP7030-8R2FM | 71-SRP7030-8R2FM | SRP7030-8R2FMTR-ND |
| Product Name | Fixed Inductors - SRP7030-8R2FM | 8.2UH 4.5A 0.054OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | ||
| Core Material | Iron | Iron | Iron |
| Application | RF Choke | ||
| Inductance Range | 8.2 microH | 8.2 microH |