Bourns, Inc. Fixed Inductors SRP7030-6R8M

Description
6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7030-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-6R8MDKR-ND
Fixed Inductors SRP7030-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-6R8MTR-ND
Fixed Inductors SRP7030-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-6R8MCT-ND
Fixed Inductors SRP7030-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 4.5A 0.06OHM Inductor and Choke - 71-SRP7030-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4.5A 0.06OHM Inductor and Choke
71-SRP7030-6R8M
SMD 6.8UH 4.5A 0.06OHM Inductor and Choke 71-SRP7030-6R8M
FIXED IND 6.8UH 4.5A 0.06OHM SMD Product overview: SRP7030-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4.5A 0.06OHM SMD Product overview: SRP7030-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-6R8M
1101958-SRP7030-6R8M
Fixed Inductors - SRP7030-6R8M 1101958-SRP7030-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 1101958-SRP7030-6R8M Packaging: Reel - TR Type: Wirewound Current Rating: 4.5A Inductance: 6.8μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 6A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101958-SRP7030-6R8M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.5A
Inductance: 6.8μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 6A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP7030-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7030-6R8M
Fixed Inductors SRP7030-6R8M
FIXED IND 6.8UH 4.5A 0.06OHM SMD

FIXED IND 6.8UH 4.5A 0.06OHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp7030 Series, 6.8 H, 20%, Shielded, 0.05 Ohm, 4.5 A Rohs Compliant Bourns - 23T1333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp7030 Series, 6.8 H, 20%, Shielded, 0.05 Ohm, 4.5 A Rohs Compliant Bourns
23T1333
Surface Mount Power Inductor, Srp7030 Series, 6.8 H, 20%, Shielded, 0.05 Ohm, 4.5 A Rohs Compliant Bourns 23T1333
Surface Mount Power Inductor, SRP7030 Series, 6.8 H, 20%, Shielded, 0.05 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP7030 Series, 6.8 H, 20%, Shielded, 0.05 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Bourns - 04P1991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Bourns
04P1991
Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Bourns 04P1991
INDUCTOR, SHIELDED, 6.8UH, 5.5A, SMD; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP7030 Series; Power Inductor Case:7.6mm x 6.5mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 5.5A, SMD; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP7030 Series; Power Inductor Case:7.6mm x 6.5mm x 3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7030-6R8MDKR-ND 71-SRP7030-6R8M 1101958-SRP7030-6R8M SRP7030-6R8M 23T1333 04P1991
Product Name Fixed Inductors SMD 6.8UH 4.5A 0.06OHM Inductor and Choke Fixed Inductors - SRP7030-6R8M Fixed Inductors Surface Mount Power Inductor, Srp7030 Series, 6.8 H, 20%, Shielded, 0.05 Ohm, 4.5 A Rohs Compliant Bourns Inductor, Shielded, 6.8Uh, 5.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -55 to 150 C (-67 to 302 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Iron Iron Iron Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details