Manufacturer: Bourns Inc.
Win Source Part Number: 897458-SRP7030-4R7M
Series: SRP7030
Operating Temperature Range: -55°C ~ 150°C
Features: 4.7 µH Shielded Wirewound Inductor 5.5 A 40mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7030
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7030-4R7MTR, -SRP7030-4R7MCT, SRP7030-4R7MCT, SRP70304R7M, -SRP7030-4R7M, -SRP7030-4R7MTR
4.7µH Shielded Inductor 5.5A 40mOhm Max Nonstandard
4.7µH Shielded Inductor 5.5A 40mOhm Max Nonstandard
FIXED IND 4.7UH 5.5A 40 MOHM SMD
FIXED IND 4.7UH 5.5A 0.04OHM SMD Product overview: SRP7030-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.5A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.5A, 0.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-4R7M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 4.7UH, 7A, SMD; Inductance:4.7µH; RMS Current (Irms):5A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP7030 Series, 4.7 H, 20%, Shielded, 0.035 ohm, 5 A RoHS Compliant: Yes
FIXED IND 4.7UH 5.5A 0.04OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897458-SRP7030-4R7M | 118-SRP7030-4R7MCT-ND | 71-SRP7030-4R7M | 04P1989 | 23T1332 | SRP7030-4R7M |
| Product Name | Fixed Inductors - SRP7030-4R7M | Fixed Inductors | SMD 4.7UH 5.5A 0.04OHM Inductor and Choke | Inductor, Shielded, 4.7Uh, 7A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp7030 Series, 4.7 H, 20%, Shielded, 0.035 Ohm, 5 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Power Inductor | ||||
| Core Material | Iron | Iron | Iron; Iron | |||
| Configuration | Fixed |