4.7µH Shielded Molded Inductor 5A 35mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 803046-SRP7030-4R7FM
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 7A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz
Part Number Series: SRP7030
FIXED IND 4.7UH 5A 0.035OHM SMD Product overview: SRP7030-4R7FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5A, 0.035OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-4R7FM can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7030-4R7FMTR-ND | 803046-SRP7030-4R7FM | 71-SRP7030-4R7FM |
| Product Name | Fixed Inductors | Fixed Inductors - SRP7030-4R7FM | SMD 4.7UH 5A 0.035OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Iron | Iron | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |