Bourns, Inc. Fixed Inductors SRP7030-3R3M

Description
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7030-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-3R3MCT-ND
Fixed Inductors 118-SRP7030-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-3R3MTR-ND
Fixed Inductors 118-SRP7030-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-3R3MDKR-ND
Fixed Inductors 118-SRP7030-3R3MDKR-ND
FIXED IND 3.3UH 6A 30 MOHM SMD

FIXED IND 3.3UH 6A 30 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-3R3M
1101957-SRP7030-3R3M
Fixed Inductors - SRP7030-3R3M 1101957-SRP7030-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 1101957-SRP7030-3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 6A Inductance: 3.3μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 10A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1101957-SRP7030-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 6A
Inductance: 3.3μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 10A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 3.3UH 6A 0.03OHM Inductor and Choke - 71-SRP7030-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6A 0.03OHM Inductor and Choke
71-SRP7030-3R3M
SMD 3.3UH 6A 0.03OHM Inductor and Choke 71-SRP7030-3R3M
FIXED IND 3.3UH 6A 0.03OHM SMD Product overview: SRP7030-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 0.03OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6A 0.03OHM SMD Product overview: SRP7030-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 0.03OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 10A, Smd; Inductance Bourns - 04P1988 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 10A, Smd; Inductance Bourns
04P1988
Inductor, Shielded, 3.3Uh, 10A, Smd; Inductance Bourns 04P1988
INDUCTOR, SHIELDED, 3.3UH, 10A, SMD; Inductance:3.3µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP7030 Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 10A, SMD; Inductance:3.3µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP7030 Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP7030-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7030-3R3M
Fixed Inductors SRP7030-3R3M
FIXED IND 3.3UH 6A 0.03OHM SMD

FIXED IND 3.3UH 6A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7030-3R3MCT-ND 1101957-SRP7030-3R3M 71-SRP7030-3R3M 04P1988 SRP7030-3R3M
Product Name Fixed Inductors Fixed Inductors - SRP7030-3R3M SMD 3.3UH 6A 0.03OHM Inductor and Choke Inductor, Shielded, 3.3Uh, 10A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 150 C (-67 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Iron Iron Iron Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details