Bourns, Inc. Fixed Inductors SRP7030-2R2M

Description
FIXED IND 2.2UH 8A 20 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 8A 20 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7030-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-2R2MDKR-ND
Fixed Inductors 118-SRP7030-2R2MDKR-ND
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-2R2MTR-ND
Fixed Inductors 118-SRP7030-2R2MTR-ND
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-2R2MCT-ND
Fixed Inductors 118-SRP7030-2R2MCT-ND
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-2R2M
1101955-SRP7030-2R2M
Fixed Inductors - SRP7030-2R2M 1101955-SRP7030-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 1101955-SRP7030-2R2M Packaging: Reel - TR Type: Wirewound Current Rating: 8A Inductance: 2.2μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 12A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101955-SRP7030-2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 8A
Inductance: 2.2μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 12A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.2UH 8A 0.02OHM Inductor and Choke - 71-SRP7030-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8A 0.02OHM Inductor and Choke
71-SRP7030-2R2M
SMD 2.2UH 8A 0.02OHM Inductor and Choke 71-SRP7030-2R2M
FIXED IND 2.2UH 8A 0.02OHM SMD Product overview: SRP7030-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8A 0.02OHM SMD Product overview: SRP7030-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 0.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 11A, Smd; Inductance Bourns - 04P1987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 11A, Smd; Inductance Bourns
04P1987
Inductor, Shielded, 2.2Uh, 11A, Smd; Inductance Bourns 04P1987
INDUCTOR, SHIELDED, 2.2UH, 11A, SMD; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP7030 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 11A, SMD; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP7030 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 11A, Smd, Full Reel; Inductance Bourns - 88K6797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 11A, Smd, Full Reel; Inductance Bourns
88K6797
Inductor, Shielded, 2.2Uh, 11A, Smd, Full Reel; Inductance Bourns 88K6797
INDUCTOR, SHIELDED, 2.2UH, 11A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP7030 Series; DC Resistance Max:0.02ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 11A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP7030 Series; DC Resistance Max:0.02ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7030-2R2MDKR-ND 1101955-SRP7030-2R2M 71-SRP7030-2R2M 04P1987 88K6797
Product Name Fixed Inductors Fixed Inductors - SRP7030-2R2M SMD 2.2UH 8A 0.02OHM Inductor and Choke Inductor, Shielded, 2.2Uh, 11A, Smd; Inductance Bourns Inductor, Shielded, 2.2Uh, 11A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 150 C (-67 to 302 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Iron Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details