Bourns, Inc. SMD 1.5UH 9A 0.015OHM Inductor and Choke SRP7030-1R5M

Description
FIXED IND 1.5UH 9A 0.015OHM SMD Product overview: SRP7030-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 0.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 0.015OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 9A 0.015OHM SMD Product overview: SRP7030-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 0.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 0.015OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 9A 0.015OHM Inductor and Choke - 71-SRP7030-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 0.015OHM Inductor and Choke
71-SRP7030-1R5M
SMD 1.5UH 9A 0.015OHM Inductor and Choke 71-SRP7030-1R5M
FIXED IND 1.5UH 9A 0.015OHM SMD Product overview: SRP7030-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 0.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 0.015OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 0.015OHM SMD Product overview: SRP7030-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 0.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 0.015OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP7030-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-1R5MCT-ND
Fixed Inductors 118-SRP7030-1R5MCT-ND
1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard

1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-1R5MDKR-ND
Fixed Inductors 118-SRP7030-1R5MDKR-ND
FIXED IND 1.5UH 9A 15 MOHM SMD

FIXED IND 1.5UH 9A 15 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP7030-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP7030-1R5MTR-ND
Fixed Inductors 118-SRP7030-1R5MTR-ND
1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard

1.5µH Shielded Inductor 9A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7030-1R5M
1101953-SRP7030-1R5M
Fixed Inductors - SRP7030-1R5M 1101953-SRP7030-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 1101953-SRP7030-1R5M Packaging: Reel - TR Type: Wirewound Current Rating: 9A Inductance: 1.5μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 14A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101953-SRP7030-1R5M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 9A
Inductance: 1.5μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 14A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 12A, Smd; Inductance Bourns - 04P1985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 12A, Smd; Inductance Bourns
04P1985
Inductor, Shielded, 1.5Uh, 12A, Smd; Inductance Bourns 04P1985
INDUCTOR, SHIELDED, 1.5UH, 12A, SMD; Inductance:1.5µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP7030 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 12A, SMD; Inductance:1.5µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP7030 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7030-1R5M 118-SRP7030-1R5MCT-ND 1101953-SRP7030-1R5M 04P1985
Product Name SMD 1.5UH 9A 0.015OHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP7030-1R5M Inductor, Shielded, 1.5Uh, 12A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard; Wirewound
Core Material Iron Iron Iron
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers