Win Source Part Number: 1273782-SRP7030-1R1F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030-1R1FMDKR,SRP
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 13A
1.1µH Shielded Molded Inductor 11A 7mOhm Max Nonstandard
FIXED IND 1.1UH 11A 0.007OHM SMD Product overview: SRP7030-1R1FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1UH, 11A, 0.007OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1UH, 11A, 0.007OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-1R1FM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273782-SRP7030-1R1FM | SRP7030-1R1FMTR-ND | 71-SRP7030-1R1FM |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1.1UH 11A 0.007OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | ||
| Core Material | Iron | Iron | |
| Application | RF Choke |