Manufacturer: Bourns Inc.
Win Source Part Number: 1101951-SRP7030-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3A
Inductance: 10μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 4.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 85 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
10µH Shielded Inductor 3A 85mOhm Max Nonstandard
10µH Shielded Inductor 3A 85mOhm Max Nonstandard
10µH Shielded Inductor 3A 85mOhm Max Nonstandard
FIXED IND 10UH 3A 0.085OHM SMD Product overview: SRP7030-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 0.085OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 0.085OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-100M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10UH, 5A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP7030 Series, 10 H, 20%, Shielded, 0.06 ohm, 3.5 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1101951-SRP7030-100M | SRP7030-100MCT-ND | 71-SRP7030-100M | 04P1986 | 23T1329 |
| Product Name | Fixed Inductors - SRP7030-100M | Fixed Inductors | SMD 10UH 3A 0.085OHM Inductor and Choke | Inductor, Shielded, 10Uh, 5A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp7030 Series, 10 H, 20%, Shielded, 0.06 Ohm, 3.5 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Power Inductor | |||
| Core Material | Iron | Iron | Iron | ||
| Application | RF Choke |