10µH Shielded Molded Inductor 3.5A 60mOhm Max Nonstandard
Win Source Part Number: 1032518-SRP7030-100F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
Alternative Parts (Cross-Reference): SRP7050TA-100M; SRR1240-100M; PM124SH-100M-RC; SLF10165T-100M3R83PF
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030-100FMCT,SRP7
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 5A
FIXED IND 10UH 3.5A 0.06OHM SMD Product overview: SRP7030-100FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 0.06OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-100FM can be used for catalog matching and distributor lookup.
FIXED IND 10UH 3.5A 0.06OHM SMD
INDUCTOR, SHIELDED, 10UH, 5A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
INDUCTOR, POWER, HIGH CURRENT, 10UH; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7030-100FMTR-ND | 1032518-SRP7030-100FM | 71-SRP7030-100FM | SRP7030-100FM | 69R8013 | 51AK9424 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 3.5A 0.06OHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 10Uh, 5A, Smd; Inductance Bourns | Inductor, Power, High Current, 10Uh; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | Iron | Iron; Iron | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |