Bourns, Inc. 15.5A 5.5MOHM Inductor and Choke SRP7028C-R68M

Description
FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: SRP7028C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: SRP7028C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5A 5.5MOHM Inductor and Choke - 71-SRP7028C-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5A 5.5MOHM Inductor and Choke
71-SRP7028C-R68M
15.5A 5.5MOHM Inductor and Choke 71-SRP7028C-R68M
FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: SRP7028C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: SRP7028C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273796-SRP7028C-R68M
Inductors, Coils, Chokes - Fixed Inductors 1273796-SRP7028C-R68M
Win Source Part Number: 1273796-SRP7028C-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 5.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7028C-R68MCT,SRP7 028C-R68MTR,SRP7028C -R68MDKR Current - Saturation (Isat): 25A

Win Source Part Number: 1273796-SRP7028C-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7028C-R68MCT,SRP7028C-R68MTR,SRP7028C-R68MDKR
Current - Saturation (Isat): 25A

Buy Now Datasheet
Fixed Inductors - SRP7028C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-R68MTR-ND
Fixed Inductors SRP7028C-R68MTR-ND
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 15.5A Rohs Compliant Bourns - 66AH0681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 15.5A Rohs Compliant Bourns
66AH0681
Inductor, 0.68Uh, Shielded, 15.5A Rohs Compliant Bourns 66AH0681
INDUCTOR, 0.68UH, SHIELDED, 15.5A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 15.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028C-R68M 1273796-SRP7028C-R68M SRP7028C-R68MTR-ND 66AH0681
Product Name 15.5A 5.5MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.68Uh, Shielded, 15.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Drum Core, Wirewound
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details