330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard
FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: SRP7028C-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-R33M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273800-SRP7028C-R33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 115MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7028C-R33MTR,SRP7
Current - Saturation (Isat): 32A
INDUCTOR, 0.33UH, SHIELDED, 20A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7028C-R33MTR-ND | 71-SRP7028C-R33M | 1273800-SRP7028C-R33M | 66AH0679 |
| Product Name | Fixed Inductors | SMD 20A 3.9 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 0.33Uh, Shielded, 20A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |