Bourns, Inc. Fixed Inductors SRP7028C-2R2M

Description
2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-2R2MTR-ND
Fixed Inductors SRP7028C-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028C-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-2R2MCT-ND
Fixed Inductors SRP7028C-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 18mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273803-SRP7028C-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273803-SRP7028C-2R2M
Win Source Part Number: 1273803-SRP7028C-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 32MHz Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7028C-2R2MTR,SRP7 028C-2R2MCT,SRP7028C -2R2MDKR Current - Saturation (Isat): 14A

Win Source Part Number: 1273803-SRP7028C-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7028C-2R2MTR,SRP7028C-2R2MCT,SRP7028C-2R2MDKR
Current - Saturation (Isat): 14A

Buy Now Datasheet
SMD 2.2UH 8A 18 MOHM Inductor and Choke - 71-SRP7028C-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8A 18 MOHM Inductor and Choke
71-SRP7028C-2R2M
SMD 2.2UH 8A 18 MOHM Inductor and Choke 71-SRP7028C-2R2M
FIXED IND 2.2UH 8A 18 MOHM SMD Product overview: SRP7028C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8A 18 MOHM SMD Product overview: SRP7028C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7028C-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028C-2R2M
Fixed Inductors SRP7028C-2R2M
FIXED IND 2.2UH 8A 18 MOHM SMD

FIXED IND 2.2UH 8A 18 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns - 33AH9595 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns
33AH9595
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns 33AH9595
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.018ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.018ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8A Rohs Compliant Bourns - 66AH0686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A Rohs Compliant Bourns
66AH0686
Inductor, 2.2Uh, Shielded, 8A Rohs Compliant Bourns 66AH0686
INDUCTOR, 2.2UH, SHIELDED, 8A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-2R2MTR-ND 1273803-SRP7028C-2R2M 71-SRP7028C-2R2M SRP7028C-2R2M 33AH9595 66AH0686
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 8A 18 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns Inductor, 2.2Uh, Shielded, 8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details