Bourns, Inc. Fixed Inductors SRP7028C-1R5M

Description
1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-1R5MCT-ND
Fixed Inductors SRP7028C-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028C-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-1R5MTR-ND
Fixed Inductors SRP7028C-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 14mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 9A 14 MOHM Inductor and Choke - 71-SRP7028C-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 14 MOHM Inductor and Choke
71-SRP7028C-1R5M
SMD 1.5UH 9A 14 MOHM Inductor and Choke 71-SRP7028C-1R5M
FIXED IND 1.5UH 9A 14 MOHM SMD Product overview: SRP7028C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 14 MOHM SMD Product overview: SRP7028C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273806-SRP7028C-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273806-SRP7028C-1R5M
Win Source Part Number: 1273806-SRP7028C-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7028C-1R5MDKR,SRP 7028C-1R5MCT,SRP7028 C-1R5MTR Current - Saturation (Isat): 18A

Win Source Part Number: 1273806-SRP7028C-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7028C-1R5MDKR,SRP7028C-1R5MCT,SRP7028C-1R5MTR
Current - Saturation (Isat): 18A

Buy Now Datasheet
Fixed Inductors - SRP7028C-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028C-1R5M
Fixed Inductors SRP7028C-1R5M
FIXED IND 1.5UH 9A 14 MOHM SMD

FIXED IND 1.5UH 9A 14 MOHM SMD

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns - 66AH0683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns
66AH0683
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns 66AH0683
INDUCTOR, 1.5UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-1R5MCT-ND 71-SRP7028C-1R5M 1273806-SRP7028C-1R5M SRP7028C-1R5M 66AH0683
Product Name Fixed Inductors SMD 1.5UH 9A 14 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers