Bourns, Inc. Fixed Inductors SRP7028C-150M

Description
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028C-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-150MDKR-ND
Fixed Inductors SRP7028C-150MDKR-ND
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028C-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-150MCT-ND
Fixed Inductors SRP7028C-150MCT-ND
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028C-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028C-150MTR-ND
Fixed Inductors SRP7028C-150MTR-ND
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 3A 123 MOHM Inductor and Choke - 71-SRP7028C-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3A 123 MOHM Inductor and Choke
71-SRP7028C-150M
SMD 15UH 3A 123 MOHM Inductor and Choke 71-SRP7028C-150M
FIXED IND 15UH 3A 123 MOHM SMD Product overview: SRP7028C-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3A, 123 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3A, 123 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3A 123 MOHM SMD Product overview: SRP7028C-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3A, 123 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3A, 123 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028C-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273805-SRP7028C-150M
Inductors, Coils, Chokes - Fixed Inductors 1273805-SRP7028C-150M
Win Source Part Number: 1273805-SRP7028C-150 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 123mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7028C-150MTR,SRP7 028C-150MDKR,SRP7028 C-150MCT Current - Saturation (Isat): 4A

Win Source Part Number: 1273805-SRP7028C-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 123mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7028C-150MTR,SRP7028C-150MDKR,SRP7028C-150MCT
Current - Saturation (Isat): 4A

Buy Now Datasheet
Inductor, 15Uh, Shielded, 3A Rohs Compliant Bourns - 66AH0685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 3A Rohs Compliant Bourns
66AH0685
Inductor, 15Uh, Shielded, 3A Rohs Compliant Bourns 66AH0685
INDUCTOR, 15UH, SHIELDED, 3A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 3A; Inductance Bourns - 33AH9594 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 3A; Inductance Bourns
33AH9594
Inductor, 15Uh, Shielded, 3A; Inductance Bourns 33AH9594
INDUCTOR, 15UH, SHIELDED, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.123ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP7028C Series; Inductor Case / Package:-; DC Resistance Max:0.123ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028C-150MDKR-ND 71-SRP7028C-150M 1273805-SRP7028C-150M 66AH0685 33AH9594
Product Name Fixed Inductors SMD 15UH 3A 123 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 15Uh, Shielded, 3A Rohs Compliant Bourns Inductor, 15Uh, Shielded, 3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details