820nH Shielded Wirewound Inductor 14A 6mOhm Max Nonstandard
POWER INDUCTOR, 820NH, SHIELDED, 14A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028AA-R82MTR-ND | 32AJ8848 |
| Product Name | Fixed Inductors | Power Inductor, 820Nh, Shielded, 14A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |