Bourns, Inc. Fixed Inductors SRP7028AA-R47M

Description
470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7028AA-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 18A 4mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 470Nh, Shielded, 18A Rohs Compliant Bourns - 32AJ8845 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 18A Rohs Compliant Bourns
32AJ8845
Power Inductor, 470Nh, Shielded, 18A Rohs Compliant Bourns 32AJ8845
POWER INDUCTOR, 470NH, SHIELDED, 18A ROHS COMPLIANT: YES

POWER INDUCTOR, 470NH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7028AA-R47MTR-ND 32AJ8845
Product Name Fixed Inductors Power Inductor, 470Nh, Shielded, 18A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers