Bourns, Inc. Fixed Inductors SRP7028AA-R36M

Description
360nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7028AA-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 360Nh, Shielded, 20A Rohs Compliant Bourns - 32AJ8844 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 360Nh, Shielded, 20A Rohs Compliant Bourns
32AJ8844
Power Inductor, 360Nh, Shielded, 20A Rohs Compliant Bourns 32AJ8844
POWER INDUCTOR, 360NH, SHIELDED, 20A ROHS COMPLIANT: YES

POWER INDUCTOR, 360NH, SHIELDED, 20A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7028AA-R36MTR-ND 32AJ8844
Product Name Fixed Inductors Power Inductor, 360Nh, Shielded, 20A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details