Bourns, Inc. Fixed Inductors SRP7028AA-6R8M

Description
6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7028AA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns - 32AJ8860 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns
32AJ8860
Power Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns 32AJ8860
POWER INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7028AA-6R8MTR-ND 32AJ8860
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers