Bourns, Inc. Fixed Inductors SRP7028AA-4R7M

Description
4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7028AA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476141
Surface Mount Inductors 2476141
Bourns SRP7028AA-4R7M Power Inductor

Bourns SRP7028AA-4R7M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476139
Surface Mount Inductors 2476139
Bourns SRP7028AA-4R7M Power Inductor

Bourns SRP7028AA-4R7M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476141P
Surface Mount Inductors 2476141P
Bourns SRP7028AA-4R7M Power Inductor

Bourns SRP7028AA-4R7M Power Inductor

Supplier's Site
Power Inductor, 4.7Uh, Shielded, 5.5A Rohs Compliant Bourns - 32AJ8858 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 5.5A Rohs Compliant Bourns
32AJ8858
Power Inductor, 4.7Uh, Shielded, 5.5A Rohs Compliant Bourns 32AJ8858
POWER INDUCTOR, 4.7UH, SHIELDED, 5.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 5.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7028AA-4R7MCT-ND 2476141 32AJ8858
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 4.7Uh, Shielded, 5.5A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details