2.7µH Shielded Wirewound Inductor 7.2A 20mOhm Max Nonstandard
2.7µH Shielded Wirewound Inductor 7.2A 20mOhm Max Nonstandard
2.7µH Shielded Wirewound Inductor 7.2A 20mOhm Max Nonstandard
Bourns SRP7028AA-2R7M Power Inductor
Bourns SRP7028AA-2R7M Power Inductor
Bourns SRP7028AA-2R7M Power Inductor
POWER INDUCTOR, 2.7UH, SHIELDED, 7.2A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028AA-2R7MDKR-ND | 2476136P | 32AJ8855 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 2.7Uh, Shielded, 7.2A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |