2.2µH Shielded Wirewound Inductor 8A 15mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8A 15mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8A 15mOhm Max Nonstandard
Win Source Part Number: 1379983-SRP7028AA-2R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: SRP7028AA
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 8 A
Current - Saturation (Isat): 10A
Shielding: Shielded
DC Resistance (DCR): 15mOhm Max
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 26MHz
Inductance Frequency - Test: 100 kHz
IND,7.1X6.6X2.8MM,2.
Bourns SRP7028AA-2R2M Power Inductor
Bourns SRP7028AA-2R2M Power Inductor
Bourns SRP7028AA-2R2M Power Inductor
POWER INDUCTOR, 2.2UH, SHIELDED, 8A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028AA-2R2MDKR-ND | 1379983-SRP7028AA-2R2M | 71-SRP7028AA-2R2M | 2476133P | 32AJ8854 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 8A Inductor and Choke | Surface Mount Inductors | Power Inductor, 2.2Uh, Shielded, 8A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |