Bourns, Inc. Fixed Inductors SRP7028AA-1R0M

Description
1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7028AA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7028AA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476124P
Surface Mount Inductors 2476124P
Bourns SRP7028AA-1R0M Power Inductor

Bourns SRP7028AA-1R0M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476124
Surface Mount Inductors 2476124
Bourns SRP7028AA-1R0M Power Inductor

Bourns SRP7028AA-1R0M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476123
Surface Mount Inductors 2476123
Bourns SRP7028AA-1R0M Power Inductor

Bourns SRP7028AA-1R0M Power Inductor

Supplier's Site
Power Inductor, 1Uh, Shielded, 12A Rohs Compliant Bourns - 32AJ8849 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 12A Rohs Compliant Bourns
32AJ8849
Power Inductor, 1Uh, Shielded, 12A Rohs Compliant Bourns 32AJ8849
POWER INDUCTOR, 1UH, SHIELDED, 12A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7028AA-1R0MTR-ND 2476124P 32AJ8849
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 1Uh, Shielded, 12A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details