15µH Shielded Wirewound Inductor 3A 140mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3A 140mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3A 140mOhm Max Nonstandard
Bourns SRP7028AA-150M Power Inductor
Bourns SRP7028AA-150M Power Inductor
Bourns SRP7028AA-150M Power Inductor
IND,7.1X6.6X2.8MM,15
Win Source Part Number: 994541-SRP7028AA-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028AA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP7028AA-150MTR
Current - Saturation (Isat): 4.5A
POWER INDUCTOR, 15UH, SHIELDED, 3A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028AA-150MTR-ND | 2476122 | 71-SRP7028AA-150M | 994541-SRP7028AA-150M | 32AJ8853 |
| Product Name | Fixed Inductors | Surface Mount Inductors | 3A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 15Uh, Shielded, 3A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |