Win Source Part Number: 1166725-SRP7028AA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028AA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7028AA100M;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP7028AA-100MTR
Current - Saturation (Isat): 5.5A
10µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
Bourns SRP7028AA-100M Power Inductor
Bourns SRP7028AA-100M Power Inductor
Bourns SRP7028AA-100M Power Inductor
IND,7.1X6.6X2.8MM,10
POWER INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1166725-SRP7028AA-100M | 118-SRP7028AA-100MCT-ND | 2476120P | 71-SRP7028AA-100M | 32AJ8852 | 26AK6846 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Inductors | 4A Inductor and Choke | Power Inductor, 10Uh, Shielded, 4A Rohs Compliant Bourns | Inductor, 10Uh, Shielded, 4A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||
| Application | RF Choke | Power Choke | ||||
| Configuration | Fixed | Fixed |