Bourns, Inc. 14.5A 6.6MOHM Inductor and Choke SRP7028A-R75M

Description
FIXED IND 750NH 14.5A 6.6MOHM SM Product overview: SRP7028A-R75M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A, 6.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.5A, 6.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R75M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 750NH 14.5A 6.6MOHM SM Product overview: SRP7028A-R75M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A, 6.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.5A, 6.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R75M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5A 6.6MOHM Inductor and Choke - 71-SRP7028A-R75M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.5A 6.6MOHM Inductor and Choke
71-SRP7028A-R75M
14.5A 6.6MOHM Inductor and Choke 71-SRP7028A-R75M
FIXED IND 750NH 14.5A 6.6MOHM SM Product overview: SRP7028A-R75M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A, 6.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.5A, 6.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R75M can be used for catalog matching and distributor lookup.

FIXED IND 750NH 14.5A 6.6MOHM SM Product overview: SRP7028A-R75M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A, 6.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.5A, 6.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R75M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273808-SRP7028A-R75M
Inductors, Coils, Chokes - Fixed Inductors 1273808-SRP7028A-R75M
Win Source Part Number: 1273808-SRP7028A-R75 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 750 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 6.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-R75MDKR,SRP 7028A-R75MCT,SRP7028 A-R75MTR Base Product Number: SRP7028A Current - Saturation (Isat): 24.5A

Win Source Part Number: 1273808-SRP7028A-R75M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 750 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.6mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-R75MDKR,SRP7028A-R75MCT,SRP7028A-R75MTR
Base Product Number: SRP7028A
Current - Saturation (Isat): 24.5A

Buy Now Datasheet
Fixed Inductors - SRP7028A-R75MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R75MTR-ND
Fixed Inductors SRP7028A-R75MTR-ND
750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R75MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R75MDKR-ND
Fixed Inductors SRP7028A-R75MDKR-ND
750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R75MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R75MCT-ND
Fixed Inductors SRP7028A-R75MCT-ND
750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns - 64X8741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns
64X8741
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns 64X8741
INDUCTOR, SHIELDED, 0.75UH, 20%, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.5A; Product Range:SRP7028A Series; DC Resistance Max:0.0066ohm; Product Length:7.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.75UH, 20%, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielded; Saturation Current (Isat):24.5A; Product Range:SRP7028A Series; DC Resistance Max:0.0066ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns - 64X8740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns
64X8740
Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns 64X8740
INDUCTOR, SHIELDED, 0.75UH, 20%, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.5A; Product Range:SRP7028A Series; DC Resistance Max:0.0066ohm; Product Length:7.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.75UH, 20%, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielded; Saturation Current (Isat):24.5A; Product Range:SRP7028A Series; DC Resistance Max:0.0066ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028A-R75M 1273808-SRP7028A-R75M SRP7028A-R75MTR-ND 64X8741
Product Name 14.5A 6.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 0.75Uh, 20%, 14.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 0.7500 microH 0.7500 microH 0.7500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details