Manufacturer: Bourns Inc.
Win Source Part Number: 897456-SRP7028A-R68M
Series: SRP7028A
Operating Temperature Range: -40°C ~ 150°C
Features: 680 nH Shielded Wirewound Inductor 15.5 A 5.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-R68MTR, SRP7028A-R68MDKR, SRP7028A-R68MCT
FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: SRP7028A-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R68M can be used for catalog matching and distributor lookup.
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 0.68UH, 20%, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 680 nH, 20%, Shielded, 5500 ohm, 15.5 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897456-SRP7028A-R68M | 71-SRP7028A-R68M | SRP7028A-R68MTR-ND | 64X8739 | 78X5441 |
| Product Name | Fixed Inductors - SRP7028A-R68M | 15.5A 5.5MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 0.68Uh, 20%, 15.5A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 680 Nh, 20%, Shielded, 5500 Ohm, 15.5 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |||
| Inductance Range | 0.6800 microH | 0.6800 microH |