Bourns, Inc. SMD 20A 3.9 MOHM Inductor and Choke SRP7028A-R33M

Description
FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: SRP7028A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: SRP7028A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20A 3.9 MOHM Inductor and Choke - 71-SRP7028A-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.9 MOHM Inductor and Choke
71-SRP7028A-R33M
SMD 20A 3.9 MOHM Inductor and Choke 71-SRP7028A-R33M
FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: SRP7028A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 20A 3.9 MOHM SMD Product overview: SRP7028A-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R33MTR-ND
Fixed Inductors SRP7028A-R33MTR-ND
330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R33MDKR-ND
Fixed Inductors SRP7028A-R33MDKR-ND
330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-R33MCT-ND
Fixed Inductors SRP7028A-R33MCT-ND
330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273809-SRP7028A-R33M
Inductors, Coils, Chokes - Fixed Inductors 1273809-SRP7028A-R33M
Win Source Part Number: 1273809-SRP7028A-R33 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 3.9mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-R33MTR,SRP7 028A-R33MDKR,SRP7028 A-R33MCT Base Product Number: SRP7028A Current - Saturation (Isat): 32A

Win Source Part Number: 1273809-SRP7028A-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 140MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-R33MTR,SRP7028A-R33MDKR,SRP7028A-R33MCT
Base Product Number: SRP7028A
Current - Saturation (Isat): 32A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 330 Nh, 20%, Shielded, 3900 Ohm, 20 A Rohs Compliant Bourns - 78X5438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 330 Nh, 20%, Shielded, 3900 Ohm, 20 A Rohs Compliant Bourns
78X5438
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 330 Nh, 20%, Shielded, 3900 Ohm, 20 A Rohs Compliant Bourns 78X5438
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 330 nH, 20%, Shielded, 3900 ohm, 20 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 330 nH, 20%, Shielded, 3900 ohm, 20 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns - 64X8733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns
64X8733
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns 64X8733
INDUCTOR, SHIELDED, 0.33UH, 20%, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP7028A Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP7028A Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns - 64X8732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns
64X8732
Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns 64X8732
INDUCTOR, SHIELDED, 0.33UH, 20%, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP7028A Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.33UH, 20%, 20A; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP7028A Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-R33M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-R33M
Fixed Inductors SRP7028A-R33M
FIXED IND 330NH 20A 3.9 MOHM SMD

FIXED IND 330NH 20A 3.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028A-R33M SRP7028A-R33MTR-ND 1273809-SRP7028A-R33M 78X5438 64X8733 SRP7028A-R33M
Product Name SMD 20A 3.9 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 330 Nh, 20%, Shielded, 3900 Ohm, 20 A Rohs Compliant Bourns Inductor, Shielded, 0.33Uh, 20%, 20A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers