150nH Shielded Wirewound Inductor 27A 1.9mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 27A 1.9mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 27A 1.9mOhm Max Nonstandard
Win Source Part Number: 1273811-SRP7028A-R15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 220MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-R15YDKR,SRP
Base Product Number: SRP7028A
Current - Saturation (Isat): 45A
FIXED IND 150NH 27A 1.9 MOHM SMD Product overview: SRP7028A-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R15Y can be used for catalog matching and distributor lookup.
INDUCTOR, 0.15UH, SHIELDED, 32.5A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7028A-R15YTR-ND | 1273811-SRP7028A-R15Y | 71-SRP7028A-R15Y | 92AH6058 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 27A 1.9 MOHM Inductor and Choke | Inductor, 0.15Uh, Shielded, 32.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |