FIXED IND 100NH 32.5A 1.7MOHM SM Product overview: SRP7028A-R10M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 1.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 1.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-R10M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273812-SRP7028A-R10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 300MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.7mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP7028A-R10MDKR
Base Product Number: SRP7028A
Current - Saturation (Isat): 60A
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7028A-R10M | 1273812-SRP7028A-R10M | 118-SRP7028A-R10MTR-ND |
| Product Name | 32.5A 1.7MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |
| Inductance Range | 0.1000 microH | 0.1000 microH |