Bourns, Inc. Fixed Inductors SRP7028A-8R2M

Description
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-8R2MDKR-ND
Fixed Inductors SRP7028A-8R2MDKR-ND
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-8R2MTR-ND
Fixed Inductors SRP7028A-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-8R2MCT-ND
Fixed Inductors SRP7028A-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4A 68mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2UH 4A 68 MOHM Inductor and Choke - 71-SRP7028A-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 4A 68 MOHM Inductor and Choke
71-SRP7028A-8R2M
SMD 8.2UH 4A 68 MOHM Inductor and Choke 71-SRP7028A-8R2M
FIXED IND 8.2UH 4A 68 MOHM SMD Product overview: SRP7028A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 4A 68 MOHM SMD Product overview: SRP7028A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984732-SRP7028A-8R2M
Inductors, Coils, Chokes - Fixed Inductors 984732-SRP7028A-8R2M
Win Source Part Number: 984732-SRP7028A-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-8R2MTR,SRP7 028A-8R2MDKR,SRP7028 A-8R2MCT Base Product Number: SRP7028A Current - Saturation (Isat): 7.5A

Win Source Part Number: 984732-SRP7028A-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-8R2MTR,SRP7028A-8R2MDKR,SRP7028A-8R2MCT
Base Product Number: SRP7028A
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Fixed Inductors - SRP7028A-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-8R2M
Fixed Inductors SRP7028A-8R2M
FIXED IND 8.2UH 4A 68 MOHM SMD

FIXED IND 8.2UH 4A 68 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns - 64X8764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns
64X8764
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns 64X8764
INDUCTOR, SHIELDED, 8.2UH, 20%, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP7028A Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP7028A Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns - 64X8765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns
64X8765
Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns 64X8765
INDUCTOR, SHIELDED, 8.2UH, 20%, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP7028A Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 4A; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP7028A Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 8.2 H, 20%, Shielded, 0.068 Ohm, 4 A Rohs Compliant Bourns - 78X5454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 8.2 H, 20%, Shielded, 0.068 Ohm, 4 A Rohs Compliant Bourns
78X5454
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 8.2 H, 20%, Shielded, 0.068 Ohm, 4 A Rohs Compliant Bourns 78X5454
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 8.2 H, 20%, Shielded, 0.068 ohm, 4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 8.2 H, 20%, Shielded, 0.068 ohm, 4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028A-8R2MDKR-ND 71-SRP7028A-8R2M 984732-SRP7028A-8R2M SRP7028A-8R2M 64X8764 78X5454
Product Name Fixed Inductors SMD 8.2UH 4A 68 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 8.2Uh, 20%, 4A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 8.2 H, 20%, Shielded, 0.068 Ohm, 4 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A2R2K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details