Bourns, Inc. SMD 5.6UH 5A 48 MOHM Inductor and Choke SRP7028A-5R6M

Description
FIXED IND 5.6UH 5A 48 MOHM SMD Product overview: SRP7028A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 5A 48 MOHM SMD Product overview: SRP7028A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 5A 48 MOHM Inductor and Choke - 71-SRP7028A-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 5A 48 MOHM Inductor and Choke
71-SRP7028A-5R6M
SMD 5.6UH 5A 48 MOHM Inductor and Choke 71-SRP7028A-5R6M
FIXED IND 5.6UH 5A 48 MOHM SMD Product overview: SRP7028A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 5A 48 MOHM SMD Product overview: SRP7028A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 5A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-5R6MDKR-ND
Fixed Inductors SRP7028A-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-5R6MCT-ND
Fixed Inductors SRP7028A-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-5R6MTR-ND
Fixed Inductors SRP7028A-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7028A-5R6M
897455-SRP7028A-5R6M
Fixed Inductors - SRP7028A-5R6M 897455-SRP7028A-5R6M
Manufacturer: Bourns Inc. Win Source Part Number: 897455-SRP7028A-5R6M Series: SRP7028A Operating Temperature Range: -40°C ~ 150°C Features: 5.6 µH Shielded Wirewound Inductor 5 A 48mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-5R6MTR, SRP7028A-5R6MDKR, SRP7028A-5R6MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897455-SRP7028A-5R6M
Series: SRP7028A
Operating Temperature Range: -40°C ~ 150°C
Features: 5.6 µH Shielded Wirewound Inductor 5 A 48mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-5R6MTR, SRP7028A-5R6MDKR, SRP7028A-5R6MCT

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP7028A-5R6M
Inductors/Coils/Transformers >> Power Inductors SRP7028A-5R6M
5A 5.6uH ±20% 9A SMD,6.6x7.3mm Power Inductors ROHS

5A 5.6uH ±20% 9A SMD,6.6x7.3mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-5R6M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-5R6M
Fixed Inductors SRP7028A-5R6M
FIXED IND 5.6UH 5A 48 MOHM SMD

FIXED IND 5.6UH 5A 48 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns - 64X8760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns
64X8760
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns 64X8760
INDUCTOR, SHIELDED, 5.6UH, 20%, 5A; Inductance:5.6µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP7028A Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 5A; Inductance:5.6µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP7028A Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns - 64X8761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns
64X8761
Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns 64X8761
INDUCTOR, SHIELDED, 5.6UH, 20%, 5A; Inductance:5.6µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP7028A Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 5A; Inductance:5.6µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP7028A Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 5.6 H, 20%, Shielded, 0.048 Ohm, 5 A Rohs Compliant Bourns - 78X5452 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 5.6 H, 20%, Shielded, 0.048 Ohm, 5 A Rohs Compliant Bourns
78X5452
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 5.6 H, 20%, Shielded, 0.048 Ohm, 5 A Rohs Compliant Bourns 78X5452
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 5.6 H, 20%, Shielded, 0.048 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 5.6 H, 20%, Shielded, 0.048 ohm, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028A-5R6M SRP7028A-5R6MDKR-ND 897455-SRP7028A-5R6M SRP7028A-5R6M SRP7028A-5R6M 64X8760 78X5452
Product Name SMD 5.6UH 5A 48 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP7028A-5R6M Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Shielded, 5.6Uh, 20%, 5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 5.6 H, 20%, Shielded, 0.048 Ohm, 5 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details