Bourns SRP7028A-330M Power Inductor
FIXED IND 33UH 2A 240 MOHM SMD Product overview: SRP7028A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-330M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095964-SRP7028A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7028A-330MSRP7028
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-330MCT,SRP7
Base Product Number: SRP7028A
Current - Saturation (Isat): 2.5A
33µH Shielded Wirewound Inductor 2A 240mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2A 240mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 2A 240mOhm Max Nonstandard
FIXED IND 33UH 2A 240 MOHM SMD
INDUCTOR, 33UH, SHIELDED, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde
INDUCTOR, 33UH, SHIELDED, 2A ROHS COMPLIANT: YES
INDUCTOR, 33UH, SHIELDED, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466142 | 71-SRP7028A-330M | 1095964-SRP7028A-330M | SRP7028A-330MCT-ND | SRP7028A-330M | 41Y0270 | 92AH6060 |
| Product Name | Surface Mount Inductors | SMD 33UH 2A 240 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, 33Uh, Shielded, 2A; Inductance Bourns | Inductor, 33Uh, Shielded, 2A Rohs Compliant Bourns |
| Application | Power Choke | RF Choke | |||||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | ||
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2500 milliamps | 2000 milliamps | 2000 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 7028 |