Bourns, Inc. Fixed Inductors SRP7028A-2R5M

Description
2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-2R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R5MCT-ND
Fixed Inductors SRP7028A-2R5MCT-ND
2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-2R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R5MTR-ND
Fixed Inductors SRP7028A-2R5MTR-ND
2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-2R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R5MDKR-ND
Fixed Inductors SRP7028A-2R5MDKR-ND
2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 7A 22mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1217551-SRP7028A-2R5M
Inductors, Coils, Chokes - Fixed Inductors 1217551-SRP7028A-2R5M
Win Source Part Number: 1217551-SRP7028A-2R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Alternative Parts (Cross-Reference): SRP7028A2R5M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-2R5MTR,SRP7 028A-2R5MCT,SRP7028A -2R5MDKR Base Product Number: SRP7028A Current - Saturation (Isat): 13A

Win Source Part Number: 1217551-SRP7028A-2R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7028A2R5M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-2R5MTR,SRP7028A-2R5MCT,SRP7028A-2R5MDKR
Base Product Number: SRP7028A
Current - Saturation (Isat): 13A

Buy Now Datasheet
SMD 2.5UH 7A 22 MOHM Inductor and Choke - 71-SRP7028A-2R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 7A 22 MOHM Inductor and Choke
71-SRP7028A-2R5M
SMD 2.5UH 7A 22 MOHM Inductor and Choke 71-SRP7028A-2R5M
FIXED IND 2.5UH 7A 22 MOHM SMD Product overview: SRP7028A-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-2R5M can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 7A 22 MOHM SMD Product overview: SRP7028A-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-2R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns - 64X8755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns
64X8755
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns 64X8755
INDUCTOR, SHIELDED, 2.5UH, 20%, 7A; Inductance:2.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:SRP7028A Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 20%, 7A; Inductance:2.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:SRP7028A Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.5 H, 20%, Shielded, 0.022 Ohm, 7 A Rohs Compliant Bourns - 78X5449 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.5 H, 20%, Shielded, 0.022 Ohm, 7 A Rohs Compliant Bourns
78X5449
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.5 H, 20%, Shielded, 0.022 Ohm, 7 A Rohs Compliant Bourns 78X5449
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 2.5 H, 20%, Shielded, 0.022 ohm, 7 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 2.5 H, 20%, Shielded, 0.022 ohm, 7 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns - 64X8754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns
64X8754
Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns 64X8754
INDUCTOR, SHIELDED, 2.5UH, 20%, 7A; Inductance:2.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:SRP7028A Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 20%, 7A; Inductance:2.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:SRP7028A Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028A-2R5MCT-ND 1217551-SRP7028A-2R5M 71-SRP7028A-2R5M 64X8755 78X5449 64X8754
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.5UH 7A 22 MOHM Inductor and Choke Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.5 H, 20%, Shielded, 0.022 Ohm, 7 A Rohs Compliant Bourns Inductor, Shielded, 2.5Uh, 20%, 7A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details