Bourns, Inc. Fixed Inductors - SRP7028A-2R2M SRP7028A-2R2M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897453-SRP7028A-2R2M Series: SRP7028A Operating Temperature Range: -40°C ~ 150°C Features: 2.2 µH Shielded Wirewound Inductor 8 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-2R2MDKR, SRP7028A-2R2MCT, SRP7028A-2R2MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897453-SRP7028A-2R2M Series: SRP7028A Operating Temperature Range: -40°C ~ 150°C Features: 2.2 µH Shielded Wirewound Inductor 8 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-2R2MDKR, SRP7028A-2R2MCT, SRP7028A-2R2MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP7028A-2R2M
897453-SRP7028A-2R2M
Fixed Inductors - SRP7028A-2R2M 897453-SRP7028A-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 897453-SRP7028A-2R2M Series: SRP7028A Operating Temperature Range: -40°C ~ 150°C Features: 2.2 µH Shielded Wirewound Inductor 8 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-2R2MDKR, SRP7028A-2R2MCT, SRP7028A-2R2MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897453-SRP7028A-2R2M
Series: SRP7028A
Operating Temperature Range: -40°C ~ 150°C
Features: 2.2 µH Shielded Wirewound Inductor 8 A 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-2R2MDKR, SRP7028A-2R2MCT, SRP7028A-2R2MTR

Buy Now Datasheet
Surface Mount Inductors - 466141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466141
Surface Mount Inductors 466141
Bourns SRP7028A-2R2M Power Inductor

Bourns SRP7028A-2R2M Power Inductor

Supplier's Site
Fixed Inductors - SRP7028A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R2MCT-ND
Fixed Inductors SRP7028A-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R2MTR-ND
Fixed Inductors SRP7028A-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-2R2MDKR-ND
Fixed Inductors SRP7028A-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 8A 20 MOHM Inductor and Choke - 71-SRP7028A-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8A 20 MOHM Inductor and Choke
71-SRP7028A-2R2M
SMD 2.2UH 8A 20 MOHM Inductor and Choke 71-SRP7028A-2R2M
FIXED IND 2.2UH 8A 20 MOHM SMD Product overview: SRP7028A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8A 20 MOHM SMD Product overview: SRP7028A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 8A; Inductance Bourns - 64X8753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 8A; Inductance Bourns
64X8753
Inductor, Shielded, 2.2Uh, 20%, 8A; Inductance Bourns 64X8753
INDUCTOR, SHIELDED, 2.2UH, 20%, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP7028A Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP7028A Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.2 H, 20%, Shielded, 0.02 Ohm, 8 A Rohs Compliant Bourns - 78X5448 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.2 H, 20%, Shielded, 0.02 Ohm, 8 A Rohs Compliant Bourns
78X5448
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.2 H, 20%, Shielded, 0.02 Ohm, 8 A Rohs Compliant Bourns 78X5448
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 2.2 H, 20%, Shielded, 0.02 ohm, 8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 2.2 H, 20%, Shielded, 0.02 ohm, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-2R2M
Fixed Inductors SRP7028A-2R2M
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897453-SRP7028A-2R2M 466141 SRP7028A-2R2MCT-ND 71-SRP7028A-2R2M 64X8753 78X5448 SRP7028A-2R2M
Product Name Fixed Inductors - SRP7028A-2R2M Surface Mount Inductors Fixed Inductors SMD 2.2UH 8A 20 MOHM Inductor and Choke Inductor, Shielded, 2.2Uh, 20%, 8A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 2.2 H, 20%, Shielded, 0.02 Ohm, 8 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers