Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP7028A-220M

Description
Win Source Part Number: 1095963-SRP7028A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Alternative Parts (Cross-Reference): SRP7028A-220MSRP7028 A-220M.; SRP7028A220M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-220M-ND,SRP 7028A-220MCT,SRP7028 A-220MDKR,SRP7028A-2 20MTR Base Product Number: SRP7028A Current - Saturation (Isat): 3.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1095963-SRP7028A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Alternative Parts (Cross-Reference): SRP7028A-220MSRP7028 A-220M.; SRP7028A220M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-220M-ND,SRP 7028A-220MCT,SRP7028 A-220MDKR,SRP7028A-2 20MTR Base Product Number: SRP7028A Current - Saturation (Isat): 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1095963-SRP7028A-220M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095963-SRP7028A-220M
Inductors, Coils, Chokes - Fixed Inductors 1095963-SRP7028A-220M
Win Source Part Number: 1095963-SRP7028A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Alternative Parts (Cross-Reference): SRP7028A-220MSRP7028 A-220M.; SRP7028A220M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-220M-ND,SRP 7028A-220MCT,SRP7028 A-220MDKR,SRP7028A-2 20MTR Base Product Number: SRP7028A Current - Saturation (Isat): 3.5A

Win Source Part Number: 1095963-SRP7028A-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7028A-220MSRP7028A-220M.; SRP7028A220M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-220M-ND,SRP7028A-220MCT,SRP7028A-220MDKR,SRP7028A-220MTR
Base Product Number: SRP7028A
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - SRP7028A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-220MDKR-ND
Fixed Inductors SRP7028A-220MDKR-ND
22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-220MTR-ND
Fixed Inductors SRP7028A-220MTR-ND
22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-220MCT-ND
Fixed Inductors SRP7028A-220MCT-ND
22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466140
Surface Mount Inductors 466140
Bourns SRP7028A-220M Power Inductor

Bourns SRP7028A-220M Power Inductor

Supplier's Site
SMD 22UH 2A 190 MOHM Inductor and Choke - 71-SRP7028A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2A 190 MOHM Inductor and Choke
71-SRP7028A-220M
SMD 22UH 2A 190 MOHM Inductor and Choke 71-SRP7028A-220M
FIXED IND 22UH 2A 190 MOHM SMD Product overview: SRP7028A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2A 190 MOHM SMD Product overview: SRP7028A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 2A Rohs Compliant Bourns - 92AH6059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2A Rohs Compliant Bourns
92AH6059
Inductor, 22Uh, Shielded, 2A Rohs Compliant Bourns 92AH6059
INDUCTOR, 22UH, SHIELDED, 2A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 22Uh, Shielded, 2A; Inductance Bourns - 41Y0269 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2A; Inductance Bourns
41Y0269
Inductor, 22Uh, Shielded, 2A; Inductance Bourns 41Y0269
INDUCTOR, 22UH, SHIELDED, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP7028A Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP7028A Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 2A; Inductance Bourns - 33AK4503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2A; Inductance Bourns
33AK4503
Inductor, 22Uh, Shielded, 2A; Inductance Bourns 33AK4503
INDUCTOR, 22UH, SHIELDED, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP7028A Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP7028A Series; Inductor Case / Package:-; DC Resistance Max:0.19ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095963-SRP7028A-220M SRP7028A-220MDKR-ND 466140 71-SRP7028A-220M 92AH6059 41Y0269
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors SMD 22UH 2A 190 MOHM Inductor and Choke Inductor, 22Uh, Shielded, 2A Rohs Compliant Bourns Inductor, 22Uh, Shielded, 2A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details