Bourns, Inc. Fixed Inductors SRP7028A-1R8M

Description
1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-1R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R8MDKR-ND
Fixed Inductors SRP7028A-1R8MDKR-ND
1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R8MTR-ND
Fixed Inductors SRP7028A-1R8MTR-ND
1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R8MCT-ND
Fixed Inductors SRP7028A-1R8MCT-ND
1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 8.5A 17mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.8UH 8.5A 17 MOHM Inductor and Choke - 71-SRP7028A-1R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 8.5A 17 MOHM Inductor and Choke
71-SRP7028A-1R8M
SMD 1.8UH 8.5A 17 MOHM Inductor and Choke 71-SRP7028A-1R8M
FIXED IND 1.8UH 8.5A 17 MOHM SMD Product overview: SRP7028A-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 8.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 8.5A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R8M can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 8.5A 17 MOHM SMD Product overview: SRP7028A-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 8.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 8.5A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273813-SRP7028A-1R8M
Inductors, Coils, Chokes - Fixed Inductors 1273813-SRP7028A-1R8M
Win Source Part Number: 1273813-SRP7028A-1R8 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-1R8MDKR,SRP 7028A-1R8MTR,SRP7028 A-1R8MCT Base Product Number: SRP7028A Current - Saturation (Isat): 16A

Win Source Part Number: 1273813-SRP7028A-1R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-1R8MDKR,SRP7028A-1R8MTR,SRP7028A-1R8MCT
Base Product Number: SRP7028A
Current - Saturation (Isat): 16A

Buy Now Datasheet
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns - 64X8749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns
64X8749
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns 64X8749
INDUCTOR, SHIELDED, 1.8UH, 20%, 8.5A; Inductance:1.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP7028A Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.8UH, 20%, 8.5A; Inductance:1.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP7028A Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns - 64X8748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns
64X8748
Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns 64X8748
INDUCTOR, SHIELDED, 1.8UH, 20%, 8.5A; Inductance:1.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP7028A Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.8UH, 20%, 8.5A; Inductance:1.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP7028A Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028A-1R8MDKR-ND 71-SRP7028A-1R8M 1273813-SRP7028A-1R8M 64X8749
Product Name Fixed Inductors SMD 1.8UH 8.5A 17 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1.8Uh, 20%, 8.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers