Bourns, Inc. SMD 1.5UH 9A 15 MOHM Inductor and Choke SRP7028A-1R5M

Description
FIXED IND 1.5UH 9A 15 MOHM SMD Product overview: SRP7028A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 9A 15 MOHM SMD Product overview: SRP7028A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 9A 15 MOHM Inductor and Choke - 71-SRP7028A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 15 MOHM Inductor and Choke
71-SRP7028A-1R5M
SMD 1.5UH 9A 15 MOHM Inductor and Choke 71-SRP7028A-1R5M
FIXED IND 1.5UH 9A 15 MOHM SMD Product overview: SRP7028A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 15 MOHM SMD Product overview: SRP7028A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R5MCT-ND
Fixed Inductors SRP7028A-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R5MTR-ND
Fixed Inductors SRP7028A-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R5MDKR-ND
Fixed Inductors SRP7028A-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7028A-1R5M
897452-SRP7028A-1R5M
Fixed Inductors - SRP7028A-1R5M 897452-SRP7028A-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 897452-SRP7028A-1R5M Series: SRP7028A Operating Temperature Range: -40°C ~ 150°C Features: 1.5 µH Shielded Wirewound Inductor 9 A 15mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-1R5MDKR, SRP7028A-1R5MTR, SRP7028A-1R5MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897452-SRP7028A-1R5M
Series: SRP7028A
Operating Temperature Range: -40°C ~ 150°C
Features: 1.5 µH Shielded Wirewound Inductor 9 A 15mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-1R5MDKR, SRP7028A-1R5MTR, SRP7028A-1R5MCT

Buy Now Datasheet
Surface Mount Inductors - 2231849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231849P
Surface Mount Inductors 2231849P
Bourns SRP7028A-1R5M

Bourns SRP7028A-1R5M

Supplier's Site
Surface Mount Inductors - 2231848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231848
Surface Mount Inductors 2231848
Bourns SRP7028A-1R5M

Bourns SRP7028A-1R5M

Supplier's Site
Surface Mount Inductors - 2231849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231849
Surface Mount Inductors 2231849
Bourns SRP7028A-1R5M

Bourns SRP7028A-1R5M

Supplier's Site
Fixed Inductors - SRP7028A-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-1R5M
Fixed Inductors SRP7028A-1R5M
FIXED IND 1.5UH 9A 15 MOHM SMD

FIXED IND 1.5UH 9A 15 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns - 64X8747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns
64X8747
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns 64X8747
INDUCTOR, SHIELDED, 1.5UH, 20%, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:SRP7028A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:SRP7028A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns - 64X8746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns
64X8746
Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns 64X8746
INDUCTOR, SHIELDED, 1.5UH, 20%, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:SRP7028A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 9A; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:SRP7028A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028A-1R5M SRP7028A-1R5MCT-ND 897452-SRP7028A-1R5M 2231849P SRP7028A-1R5M 64X8747
Product Name SMD 1.5UH 9A 15 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP7028A-1R5M Surface Mount Inductors Fixed Inductors Inductor, Shielded, 1.5Uh, 20%, 9A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details