Bourns, Inc. Fixed Inductors SRP7028A-1R0M

Description
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7028A-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R0MTR-ND
Fixed Inductors SRP7028A-1R0MTR-ND
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R0MCT-ND
Fixed Inductors SRP7028A-1R0MCT-ND
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-1R0MDKR-ND
Fixed Inductors SRP7028A-1R0MDKR-ND
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
968370-SRP7028A-1R0M
Inductors, Coils, Chokes - Fixed Inductors 968370-SRP7028A-1R0M
Win Source Part Number: 968370-SRP7028A-1R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 58MHz Package / Case: Nonstandard DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7028A-1R0MTR,SRP7 028A-1R0MCT,SRP7028A -1R0MDKR Base Product Number: SRP7028A Current - Saturation (Isat): 22A

Win Source Part Number: 968370-SRP7028A-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 58MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7028A-1R0MTR,SRP7028A-1R0MCT,SRP7028A-1R0MDKR
Base Product Number: SRP7028A
Current - Saturation (Isat): 22A

Buy Now Datasheet
Surface Mount Inductors - 1808923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808923
Surface Mount Inductors 1808923
Bourns SRP7028A-1R0M

Bourns SRP7028A-1R0M

Supplier's Site
Surface Mount Inductors - 1809002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1809002
Surface Mount Inductors 1809002
Bourns SRP7028A-1R0M

Bourns SRP7028A-1R0M

Supplier's Site
SMD 1UH 11A 10 MOHM Inductor and Choke - 71-SRP7028A-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 11A 10 MOHM Inductor and Choke
71-SRP7028A-1R0M
SMD 1UH 11A 10 MOHM Inductor and Choke 71-SRP7028A-1R0M
FIXED IND 1UH 11A 10 MOHM SMD Product overview: SRP7028A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 11A 10 MOHM SMD Product overview: SRP7028A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns - 64X8745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns
64X8745
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns 64X8745
INDUCTOR, SHIELDED, 1UH, 20%, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP7028A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP7028A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns - 64X8744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns
64X8744
Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns 64X8744
INDUCTOR, SHIELDED, 1UH, 20%, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP7028A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP7028A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 1 H, 20%, Shielded, 0.01 Ohm, 11 A Rohs Compliant Bourns - 78X5444 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 1 H, 20%, Shielded, 0.01 Ohm, 11 A Rohs Compliant Bourns
78X5444
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 1 H, 20%, Shielded, 0.01 Ohm, 11 A Rohs Compliant Bourns 78X5444
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 1 H, 20%, Shielded, 0.01 ohm, 11 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 1 H, 20%, Shielded, 0.01 ohm, 11 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7028A-1R0MTR-ND 968370-SRP7028A-1R0M 1808923 71-SRP7028A-1R0M 64X8745 78X5444
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors SMD 1UH 11A 10 MOHM Inductor and Choke Inductor, Shielded, 1Uh, 20%, 11A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 1 H, 20%, Shielded, 0.01 Ohm, 11 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Powdered Iron; Carbonyl powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers