15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3A 123mOhm Max Nonstandard
Win Source Part Number: 1134260-SRP7028A-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 123mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7028A150M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP7028A-150MTR,
Base Product Number: SRP7028A
Current - Saturation (Isat): 4A
FIXED IND 15UH 3A 123 MOHM SMD Product overview: SRP7028A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3A, 123 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3A, 123 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-150M can be used for catalog matching and distributor lookup.
FIXED IND 15UH 3A 123 MOHM SMD
POWER INDUCTOR, 15UH, SHIELDED, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielde
POWER INDUCTOR, 15UH, SHIELDED, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7028A-150MCT-ND | 1134260-SRP7028A-150M | 71-SRP7028A-150M | SRP7028A-150M | 41Y0268 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 3A 123 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 15Uh, Shielded, 3A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Ferrite | Carbonyl Powder | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |