Bourns, Inc. SMD 10UH 3.5A 85 MOHM Inductor and Choke SRP7028A-100M

Description
FIXED IND 10UH 3.5A 85 MOHM SMD Product overview: SRP7028A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.5A 85 MOHM SMD Product overview: SRP7028A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.5A 85 MOHM Inductor and Choke - 71-SRP7028A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.5A 85 MOHM Inductor and Choke
71-SRP7028A-100M
SMD 10UH 3.5A 85 MOHM Inductor and Choke 71-SRP7028A-100M
FIXED IND 10UH 3.5A 85 MOHM SMD Product overview: SRP7028A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.5A 85 MOHM SMD Product overview: SRP7028A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7028A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7028A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-100MTR-ND
Fixed Inductors SRP7028A-100MTR-ND
10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-100MDKR-ND
Fixed Inductors SRP7028A-100MDKR-ND
10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7028A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7028A-100MCT-ND
Fixed Inductors SRP7028A-100MCT-ND
10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8193551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193551P
Surface Mount Inductors 8193551P
Bourns SRP7028A-100M

Bourns SRP7028A-100M

Supplier's Site
Surface Mount Inductors - 8193551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193551
Surface Mount Inductors 8193551
Bourns SRP7028A-100M

Bourns SRP7028A-100M

Supplier's Site
Surface Mount Inductors - 1729800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729800
Surface Mount Inductors 1729800
Bourns SRP7028A-100M

Bourns SRP7028A-100M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRP7028A-100M
846626-SRP7028A-100M
Fixed Inductors - SRP7028A-100M 846626-SRP7028A-100M
Manufacturer: Bourns Inc. Win Source Part Number: 846626-SRP7028A-100M Series: SRP7028A Features: 10 µH Inductor 3.5 A Package: Reel - TR Family Name: SRP7028A Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7028A-100MCT, SRP7028A-100MDKR, SRP7028A-100MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 846626-SRP7028A-100M
Series: SRP7028A
Features: 10 µH Inductor 3.5 A
Package: Reel - TR
Family Name: SRP7028A
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7028A-100MCT, SRP7028A-100MDKR, SRP7028A-100MTR

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP7028A-100M
Inductors/Coils/Transformers >> Power Inductors SRP7028A-100M
3.5A 10uH ±20% 6A SMD,6.6x7.3mm Power Inductors ROHS

3.5A 10uH ±20% 6A SMD,6.6x7.3mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns - 64X8751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns
64X8751
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns 64X8751
INDUCTOR, SHIELDED, 10UH, 20%, 3.5A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP7028A Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 3.5A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP7028A Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns - 64X8750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns
64X8750
Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns 64X8750
INDUCTOR, SHIELDED, 10UH, 20%, 3.5A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP7028A Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 3.5A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP7028A Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 10 H, 20%, Shielded, 0.085 Ohm, 3.5 A Rohs Compliant Bourns - 78X5447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 10 H, 20%, Shielded, 0.085 Ohm, 3.5 A Rohs Compliant Bourns
78X5447
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 10 H, 20%, Shielded, 0.085 Ohm, 3.5 A Rohs Compliant Bourns 78X5447
Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 10 H, 20%, Shielded, 0.085 ohm, 3.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP7028A Series, 10 H, 20%, Shielded, 0.085 ohm, 3.5 A RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP7028A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7028A-100M
Fixed Inductors SRP7028A-100M
FIXED IND 10UH 3.5A 85 MOHM SMD

FIXED IND 10UH 3.5A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7028A-100M SRP7028A-100MTR-ND 8193551P 8193551 846626-SRP7028A-100M SRP7028A-100M 64X8751 78X5447 SRP7028A-100M
Product Name SMD 10UH 3.5A 85 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRP7028A-100M Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 10Uh, 20%, 3.5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 10 H, 20%, Shielded, 0.085 Ohm, 3.5 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Powdered Iron; Carbonyl powder Carbonyl Powder
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details