Bourns, Inc. Fixed Inductors SRP7020TA-R68M

Description
680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7020TA-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

680nH Shielded Inductor 10.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377612P
Surface Mount Inductors 2377612P
Bourns SRP7020TA-R68M

Bourns SRP7020TA-R68M

Supplier's Site
Power Inductor, 0.68Uh, Shielded, 10.5A Rohs Compliant Bourns - 85AJ5048 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 10.5A Rohs Compliant Bourns
85AJ5048
Power Inductor, 0.68Uh, Shielded, 10.5A Rohs Compliant Bourns 85AJ5048
POWER INDUCTOR, 0.68UH, SHIELDED, 10.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 10.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7020TA-R68MCT-ND 2377612P 85AJ5048
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 0.68Uh, Shielded, 10.5A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402DC-8N9XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers