Bourns, Inc. Surface Mount Inductors SRP7020TA-R47M

Description
Bourns SRP7020TA-R47M
Request a Quote Datasheet
Description
Bourns SRP7020TA-R47M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2377609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377609P
Surface Mount Inductors 2377609P
Bourns SRP7020TA-R47M

Bourns SRP7020TA-R47M

Supplier's Site
Fixed Inductors - 118-SRP7020TA-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7020TA-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

470nH Shielded Inductor 11.7A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.47Uh, Shielded, 11.7A Rohs Compliant Bourns - 85AJ5047 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 11.7A Rohs Compliant Bourns
85AJ5047
Power Inductor, 0.47Uh, Shielded, 11.7A Rohs Compliant Bourns 85AJ5047
POWER INDUCTOR, 0.47UH, SHIELDED, 11.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.47UH, SHIELDED, 11.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2377609P 118-SRP7020TA-R47MCT-ND 85AJ5047
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 0.47Uh, Shielded, 11.7A Rohs Compliant Bourns
Inductance Range 0.4700 microH
Rated DC Current 11700 milliamps 20000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size Cut Tape
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details