Bourns, Inc. Fixed Inductors SRP7020TA-R20Y

Description
200nH Shielded Inductor 18A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Shielded Inductor 18A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7020TA-R20YTR-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Inductor 18A 3mOhm Max Nonstandard

200nH Shielded Inductor 18A 3mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377604P
Surface Mount Inductors 2377604P
Bourns SRP7020TA-R20Y

Bourns SRP7020TA-R20Y

Supplier's Site
Power Inductor, 0.2Uh, Shielded, 18A Rohs Compliant Bourns - 85AJ5045 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.2Uh, Shielded, 18A Rohs Compliant Bourns
85AJ5045
Power Inductor, 0.2Uh, Shielded, 18A Rohs Compliant Bourns 85AJ5045
POWER INDUCTOR, 0.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7020TA-R20YTR-ND 2377604P 85AJ5045
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 0.2Uh, Shielded, 18A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126037 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details